Diode Array 1 Pair Common Cathode Standard 500V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifiers 500 Volt 16A 35ns Dual Common Cathode
DIODE ARRAY GP 500V 8A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | FEPB16HT-E3/81-ND | FEPB16HT-E3/81 | FEPB16HT-E3/81 |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |