DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 110 120 130 140 150 152 153 154 155 156 157 158 159 160 161 162 163 164 170 180 190 200 210 220 250 300 350 400 417
Product Name Notes
15A, 600V, STANDARD RECTIFIER
25A, 600V, STANDARD RECTIFIER
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
650V 30A TO-263-7 SIC SCHOTTKY M
BRIDGE RECT 1P 100V 10.5A GBU
BRIDGE RECT 1P 200V 10.5A GBU
BRIDGE RECT 1P 400V 10.5A GBU
BRIDGE RECT 1P 600V 10.5A GBU
BRIDGE RECT 1P 800V 10.5A GBU
BRIDGE RECT 1PHASE 100V 2.8A GBU
BRIDGE RECT 1PHASE 100V 4.2A GBU
BRIDGE RECT 1PHASE 100V 5.6A GBU
BRIDGE RECT 1PHASE 100V 6A GBU
BRIDGE RECT 1PHASE 190V 5.6A GBU
BRIDGE RECT 1PHASE 1KV 10.5A GBU
BRIDGE RECT 1PHASE 1KV 10A GBU
BRIDGE RECT 1PHASE 1KV 2.8A GBU
BRIDGE RECT 1PHASE 1KV 4.2A GBU
BRIDGE RECT 1PHASE 1KV 4A GBU
BRIDGE RECT 1PHASE 1KV 5.6A GBU
BRIDGE RECT 1PHASE 1KV 50A GBU
BRIDGE RECT 1PHASE 1KV 6A GBU
BRIDGE RECT 1PHASE 1KV 8A GBU
BRIDGE RECT 1PHASE 200V 2.8A GBU
BRIDGE RECT 1PHASE 200V 4.2A GBU
BRIDGE RECT 1PHASE 200V 5.6A GBU
BRIDGE RECT 1PHASE 200V 6A GBU
BRIDGE RECT 1PHASE 380V 5.6A GBU
BRIDGE RECT 1PHASE 400V 2.8A GBU
BRIDGE RECT 1PHASE 400V 4.2A GBU
BRIDGE RECT 1PHASE 400V 5.6A GBU
BRIDGE RECT 1PHASE 400V 6A GBU
BRIDGE RECT 1PHASE 400V 8A GBU
BRIDGE RECT 1PHASE 50V 2.8A GBU
BRIDGE RECT 1PHASE 50V 3A GBU
BRIDGE RECT 1PHASE 50V 4.2A GBU
BRIDGE RECT 1PHASE 50V 5.6A GBU
BRIDGE RECT 1PHASE 50V 6A GBU
BRIDGE RECT 1PHASE 600V 2.8A GBU
BRIDGE RECT 1PHASE 600V 3A GBU
BRIDGE RECT 1PHASE 600V 4.2A GBU
BRIDGE RECT 1PHASE 600V 4A GBU
BRIDGE RECT 1PHASE 600V 5.6A GBU
BRIDGE RECT 1PHASE 600V 6A GBU
BRIDGE RECT 1PHASE 600V 8A GBU
BRIDGE RECT 1PHASE 800V 2.8A GBU
BRIDGE RECT 1PHASE 800V 4.2A GBU
BRIDGE RECT 1PHASE 800V 5.6A GBU
BRIDGE RECT 1PHASE 800V 6A GBU
BRIDGE RECT 1PHASE 800V 8A GBU
Bridge Rectifier Single Phase Standard 100V Through Hole GBU
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU-2
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
Bridge Rectifier Single Phase Standard 400V Through Hole GBU
Bridge Rectifier Single Phase Standard 50V Through Hole GBU
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
BRIDGE RECTIFIER, GENERAL PURPOS
BRIDGE RECTIFIERS
DIODE ARR SIC 1200V 25A TO247-3
DIODE ARR SIC 1200V 39A TO247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 27A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 40A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 50A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 55A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 75A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 90A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600V 30A (DC) Through Hole TO-247-3
Diode Array 2 Independent Silicon Carbide Schottky 1200V 136A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 52A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 76A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1700V 115A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 650V 104A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 650V 108A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 650V 209A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 650V 42A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE MOD SIC 1700V 50A SOT-227
DIODE MOD SIC 650V 150A SOT-227
DIODE MOD SIC 650V 70A SOT-227
DIODE SCHOTTKY 30V 1A SOD323
DIODE SCHOTTKY 40V 1A SOD323
DIODE SCHOTTKY 45V 1A SOD323
Diode Schottky 60V 10A Through Hole TO-220-3
DIODE SIL CARB 1.7KV 18A TO263-7
DIODE SIL CARB 1200V 39A TO247-2
DIODE SIL CARB 1200V 42A TO220
DIODE SIL CARB 1200V 59A TO263-7
DIODE SIL CARB 1700V 15A TO263-7
DIODE SIL CARB 3300V 11A TO263-7
DIODE SIL CARB 650V 51A TO2637
DIODE SIL CARB 650V 82A TO247-2
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 12A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 212A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 25A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 27A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 1200V 29A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 1200V 29A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 30A (DC) Surface Mount TO-263-7
Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 1200V 43A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 50A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 1200V 54A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 55A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 75A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 82A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 8A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 1200V 90A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 92A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1200V 94A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1700V 122A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1700V 15A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1700V 28A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1700V 36A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1700V 56A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 3300V 50A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 3300V 5A (DC) Surface Mount TO-263-7
Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 650V 49A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 650V 50A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 650V 51A (DC) Surface Mount TO-263-7
DIODE ZENER 10V 200MW SOD323
DIODE ZENER 12V 250MW 2DFN
DIODE ZENER 13V 200MW SOD323
DIODE ZENER 15V 200MW SOD323
DIODE ZENER 18V 200MW SOD323
GBU4K-LV-T
GBU4K-LV
GBU6K-LV
GBU8K-LV-T
GBU8K-LV
RECTIFIER, BRIDGE, INLINE, 25A,
RECTIFIER, SCHOTTKY, LOW VF, 1A,
Varactors 1 Pair Common Cathode 30V Surface Mount SOT-23-3
Varactors Single 30V Surface Mount SOT-23-3
Varactors
Zener Diode 10V 200mW ±2% Surface Mount SOD-323
Zener Diode 10V 200mW ±4% Surface Mount SOD-323
Zener Diode 10V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 11V 200mW ±2% Surface Mount SOD-323
Zener Diode 11V 200mW ±4% Surface Mount SOD-323
Zener Diode 11V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 12V 200mW ±2% Surface Mount SOD-323
Zener Diode 12V 200mW ±4% Surface Mount SOD-323
Zener Diode 12V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 13V 200mW ±2% Surface Mount SOD-323
Zener Diode 13V 200mW ±4% Surface Mount SOD-323
Zener Diode 13V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 15V 200mW ±2% Surface Mount SOD-323
Zener Diode 15V 200mW ±4% Surface Mount SOD-323
Zener Diode 15V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 16V 200mW ±2% Surface Mount SOD-323
Zener Diode 16V 200mW ±4% Surface Mount SOD-323
Zener Diode 16V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 18V 200mW ±2% Surface Mount SOD-323
Zener Diode 18V 200mW ±4% Surface Mount SOD-323
Zener Diode 18V 250mW ±5% Surface Mount X3-DFN0603-2
Zener Diode 20V 200mW ±4% Surface Mount SOD-323

<< Prev Next >>