Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 30A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 774499-FERD60M45CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Current - Reverse Leakage @ Vr: 550μA @ 45V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: FERD60M45CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-60CTQ040PbF; 61CTQ045; VS-60CTQ045PbF; VS-61CTQ040-N3;
Introduction Date: November 13, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
45 V, 60 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD60M45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD60M45CT can be used for catalog matching and distributor lookup.
DIODE ARRAY FERD 45V 30A TO220
Rectifiers Field Effect Rectifier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-FERD60M45CT-ND | 774499-FERD60M45CT | 286-FERD60M45CT | FERD60M45CT | 40X5842 | FERD60M45CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FERD60M45CT | Dual 45 V 60 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220-3 | |||
| Diode Type | Schottky; Standard | |||||
| VF | 0.5500 volts | 0.5500 volts |