Win Source Part Number: 969881-FERD30H60CG-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 585 mV @ 15 A
Current - Reverse Leakage @ Vr: 170 µA @ 60 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17691-6,497-1769
Base Product Number: FERD30
60 V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30H60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30H60CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY FERD 60V 15A D2PAK
RECTIFIER, DUAL, 60V, 30A, TO-263-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:585mV; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes
Rectifiers Field-Effect Rectifier Diode 60V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 969881-FERD30H60CG-TR | 286-FERD30H60CG-TR | 497-17691-1-ND | FERD30H60CG-TR | 52AC4243 | FERD30H60CG-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual 60 V 30 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 60V, 30A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers |
| Diode Type | FERD (Field Effect Rectifier Diode) | |||||
| VF | 0.5850 volts | 0.5850 volts | 0.5850 volts | |||
| VR | 60 volts | |||||
| IR | 0.1700 mA | |||||
| Tj | 175 C (347 F) | 175 C (347 F) |