Kyocera North America Diodes, Rectifiers - Single - FCH20E10 FCH20E10

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 918963-FCH20E10 Features: Diode Schottky 100 V 20A Through Hole TO-220 Full-Mold Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Full-Mold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 918963-FCH20E10 Features: Diode Schottky 100 V 20A Through Hole TO-220 Full-Mold Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Full-Mold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FCH20E10 - 918963-FCH20E10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FCH20E10
918963-FCH20E10
Diodes, Rectifiers - Single - FCH20E10 918963-FCH20E10
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 918963-FCH20E10 Features: Diode Schottky 100 V 20A Through Hole TO-220 Full-Mold Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Full-Mold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 918963-FCH20E10
Features: Diode Schottky 100 V 20A Through Hole TO-220 Full-Mold
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full-Mold
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 478-FCH20E10-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
478-FCH20E10-ND
Diode Arrays 478-FCH20E10-ND
Diode Schottky 100V 20A Through Hole TO-220 Full-Mold

Diode Schottky 100V 20A Through Hole TO-220 Full-Mold

Buy Now Datasheet
100V TO220 Diode and Rectifier - 286-FCH20E10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V TO220 Diode and Rectifier
286-FCH20E10
100V TO220 Diode and Rectifier 286-FCH20E10
DIODE ARR SCHOTT 100V TO220 FM Product overview: FCH20E10 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FCH20E10 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V TO220 FM Product overview: FCH20E10 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FCH20E10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FCH20E10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FCH20E10
Discrete Semiconductor Products - Diodes - Rectifiers FCH20E10
DIODE ARR SCHOTT 100V TO220 FM

DIODE ARR SCHOTT 100V TO220 FM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diode Arrays Rectifiers Rectifiers
Product Number 918963-FCH20E10 478-FCH20E10-ND 286-FCH20E10 FCH20E10
Product Name Diodes, Rectifiers - Single - FCH20E10 Diode Arrays 100V TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220 Full-Mold TO-220; TO-220-3 Full Pack Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details