45V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30M45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30M45CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 15A, 45V V(RRM), Silicon, TO-220AB
Field-Effect Rectifier 45V 2x15A TO220AB
Field-Effect Rectifier 45V 2x15A TO220AB
Manufacturer: STMicroelectronics
Win Source Part Number: 027265-FERD30M45CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A
Current - Reverse Leakage @ Vr: 600μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Rectifiers ST advancd rectifier 45V 0.35Vf +175
DIODE ARRAY FERD 45V 15A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-FERD30M45CT | 497-13530-ND | FERD30M45CT | 1637359 | 027265-FERD30M45CT | FERD30M45CT | 89W0926 | FERD30M45CT |
| Product Name | Dual 45V 30 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - FERD30M45CT | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220-3 | TO 220 AB NON ISOL | TO-220; To-220ab | TO-220; TO-220AB | TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 15 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Arrangement | Common Catode |