Small Signal Switching Diodes Hi Conductance Fast Product overview: FDLL3595 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL3595 can be used for catalog matching and distributor lookup.
Diode Standard 125V 200mA Surface Mount SOD-80
Diode Standard 125V 200mA Surface Mount SOD-80
Diode Standard 125V 200mA Surface Mount SOD-80
Manufacturer: ON Semiconductor
Win Source Part Number: 753215-FDLL3595
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 3μs
Operating Temperature - Junction: -65°C ~ 200°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Voltage - DC Reverse (Vr) (Maximum): 125V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: FDLL3595
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 1nA at 125V
Capacitance at Vr, F: 8pF at 0V, 1MHz
DIODE GEN PURP 125V 200MA SOD80
DIODE, SMALL SIGNAL, 0.2A, SOT416; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 2085-FDLL3595 | FDLL3595DKR-ND | 753215-FDLL3595 | FDLL3595 | 46AC0773 |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FDLL3595 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 0.2A, Sot416; Diode Configuration Onsemi |
| Package | Reel | SOD-80 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts |