Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067138-FEP16BTA
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Anode Standard 100V 16A Through Hole TO-220-3
16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16BTA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BTA can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 16A, 100V V(RRM), Silicon, TO-220AB
DIODE ARRAY GP 100V 16A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 067138-FEP16BTA | FEP16BTA-ND | 286-FEP16BTA | FEP16BTA | FEP16BTA |
| Product Name | Diodes, Rectifiers - Arrays - FEP16BTA | Diode Arrays | 16A TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| VF | 0.9500 volts | 0.9500 volts | |||
| VR | 100 volts | ||||
| IR | 0.0100 mA |