Diode Standard 300V 16A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 300V 16A TO263AB Product overview: FESB16FT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16FT-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774500-FESB16FT-E3/4
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: FESB16FT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 16A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): FESB16FTHE3/81; FESB16FTHE3/45; FESB16FTHE3; FESB16FTHE3_A/I;
Introduction Date: June 27, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Rectifiers 16 Amp 300 Volt 50ns
DIODE GEN PURP 300V 16A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | FESB16FT-E3/45-ND | 280-FESB16FT-E3/45 | 774500-FESB16FT-E3/45 | FESB16FT-E3/45 | FESB16FT-E3/45 |
| Product Name | Single Diodes | 300V 16A Diode and Rectifier | Diodes, Rectifiers - Single - FESB16FT-E3/45 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tube | TO-263AB | D2PAK | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts |