Win Source Part Number: 1368126-FDH400TR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Base Product Number: FDH400
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 300 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 150 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
High Voltage General Purpose Diode
Diode Standard 150V 200mA Through Hole DO-35
Diode Standard 150V 200mA Through Hole DO-35
Diode, Fairchild, FDH400TR
Diode, Fairchild, FDH400TR
Diode, Fairchild, FDH400TR
200V 200mA DO-35 General Purpose Rectifier Diode Product overview: FDH400TR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDH400TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 200MA DO35
DIODE GEN PURP 150V 200MA DO35
| Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1368126-FDH400TR | FDH400TR | FDH400TRCT-ND | 8063431 | 8063431P | 280-FDH400TR | FDH400TR | FDH400TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 200V 200mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||||
| VR | 150 volts | 150 volts | ||||||
| IR | 0.1000 mA | 1.00E-4 mA | ||||||
| trr | 50 ns | 50 ns | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |