DIODE GEN PURP 150V 16A TO220AC Product overview: FES16CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16CT-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 150V 16A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 119585-FES16CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 16A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-FES16CT-E3/45 | FES16CT-E3/45-ND | 119585-FES16CT-E3/45 | FES16CT-E3/45 | FES16CT-E3/45 |
| Product Name | 150V 16A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FES16CT-E3/45 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 16 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard |