Diode Array 1 Pair Common Cathode Standard 300V 8A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay
Win Source Part Number: 016236-FEPF16FT-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 8A ITO220AB Product overview: FEPF16FT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEPF16FT-E3/45 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 8A ITO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FEPF16FT-E3/45-ND | 016236-FEPF16FT-E3/45 | 280-FEPF16FT-E3/45 | FEPF16FT-E3/45 | FEPF16FT-E3/45 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FEPF16FT-E3/45 | 300V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | Rail/Tube | TO-220FP-3 | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |