Rectifiers 10A 200V Ultra Fast Product overview: FES10D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FES10D can be used for catalog matching and distributor lookup.
Diode Standard 200V 10A Surface Mount TO-277-3
Diode Standard 200V 10A Surface Mount TO-277-3
Diode Standard 200V 10A Surface Mount TO-277-3
Win Source Part Number: 1368275-FES10D
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277-3
Base Product Number: FES10
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Ultrafast Rectifier
DIODE GEN PURP 200V 10A TO277-3
RECTIFIER, SINGLE, 10A, 200V, TO-277; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-FES10D | FES10DDKR-ND | 1368275-FES10D | FES10D | FES10D | 07AH3949 | FES10D |
| Product Name | 10A 200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 10A, 200V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | |
| Package | Reel | TO-277-3 | TO-277-3 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| VR | 200 volts |