Vishay Precision Group Diodes, Rectifiers - Single - FES8FT-E3/45 FES8FT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 121415-FES8FT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 121415-FES8FT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FES8FT-E3/45 - 121415-FES8FT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FES8FT-E3/45
121415-FES8FT-E3/45
Diodes, Rectifiers - Single - FES8FT-E3/45 121415-FES8FT-E3/45
Manufacturer: Vishay Win Source Part Number: 121415-FES8FT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 121415-FES8FT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - FES8FT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FES8FT-E3/45-ND
Single Diodes FES8FT-E3/45-ND
Diode Standard 300V 8A Through Hole TO-220AC

Diode Standard 300V 8A Through Hole TO-220AC

Buy Now Datasheet
300V 8A Diode and Rectifier - 280-FES8FT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 8A Diode and Rectifier
280-FES8FT-E3/45
300V 8A Diode and Rectifier 280-FES8FT-E3/45
DIODE GEN PURP 300V 8A TO220AC Product overview: FES8FT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES8FT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 8A TO220AC Product overview: FES8FT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES8FT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FES8FT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FES8FT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FES8FT-E3/45
DIODE GEN PURP 300V 8A TO220AC

DIODE GEN PURP 300V 8A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FES8FT-E3/45
Rectifiers FES8FT-E3/45
Rectifiers 8.0 Amp 300 Volt

Rectifiers 8.0 Amp 300 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 121415-FES8FT-E3/45 FES8FT-E3/45-ND 280-FES8FT-E3/45 FES8FT-E3/45 FES8FT-E3/45
Product Name Diodes, Rectifiers - Single - FES8FT-E3/45 Single Diodes 300V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 300 volts
IR 0.0100 mA
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diode and Rectifier - 280-30ETH06STRRPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers