Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-263AB
DIODE ARRAY GP 200V 10A D2PAK Product overview: FFB20UP20DN from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFB20UP20DN can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 10A D2PAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FFB20UP20DN | 286-FFB20UP20DN | FFB20UP20DNTR-ND | FFB20UP20DN |
| Product Name | 200V 10A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-263AB | Bulk | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | RoHS |