Small Signal Switching Diodes High Conductance Low Leakage Product overview: FDH300ATR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDH300ATR can be used for catalog matching and distributor lookup.
Diode Standard 125V 200mA Through Hole DO-35
Diode Standard 125V 200mA Through Hole DO-35
High Conductance Low Leakage Diode
High Conductance Low Leakage Diode
DIODE GEN PURP 125V 200MA DO35
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 8022985P | 2085-FDH300ATR | FDH300ATRCT-ND | FDH300ATR | FDH300ATR |
| Product Name | Switching Diodes | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | Low Leakage | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Reel |