onsemi Diode and Rectifier FEP16AT

Description
Rectifier Diode Product overview: FEP16AT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Product overview: FEP16AT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-FEP16AT
Diode and Rectifier 286-FEP16AT
Rectifier Diode Product overview: FEP16AT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16AT can be used for catalog matching and distributor lookup.

Rectifier Diode Product overview: FEP16AT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FEP16AT - 1173965-FEP16AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP16AT
1173965-FEP16AT
Diodes, Rectifiers - Arrays - FEP16AT 1173965-FEP16AT
Manufacturer: ON Semiconductor Win Source Part Number: 1173965-FEP16AT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: FEP16A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A Current - Reverse Leakage at Vr: 10μA at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173965-FEP16AT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: FEP16A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A
Current - Reverse Leakage at Vr: 10μA at 50V

Buy Now
Diode Arrays - FEP16AT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEP16AT-ND
Diode Arrays FEP16AT-ND
Diode Array 1 Pair Common Cathode Standard 50V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 50V 16A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP16AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP16AT
Discrete Semiconductor Products - Diodes - Rectifiers FEP16AT
DIODE ARRAY GP 50V 16A TO220-3

DIODE ARRAY GP 50V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FEP16AT 1173965-FEP16AT FEP16AT-ND FEP16AT
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - FEP16AT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data