Win Source Part Number: 1368266-FERD40H100SF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: EconoPACK™ 2
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FPAB
Base Product Number: FERD40
Technology: FERD (Field Effect Rectifier Diode)
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 675 mV @ 20 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 190 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
100 V, 40 A Field-Effect Rectifier Diode (FERD) Product overview: FERD40H100SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 40 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD40H100SFP can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 40A, 100V V(RRM), Silicon, TO-220AB
Diode FERD (Field Effect Rectifier Diode) 100V 40A Through Hole TO-220FPAB
DIODE FERD 100V 40A TO220FPAB
DIODE FERD 100V 40A TO220FPAB
Rectifiers TO 220 ISOL FULL PACK 0.5 AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1368266-FERD40H100SFP | 280-FERD40H100SFP | FERD40H100SFP | 497-19457-ND | FERD40H100SFP | 39AH1957 | FERD40H100SFP | FERD40H100SFP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 100 V 40 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Single Diodes | Rectifiers | |
| VF | 0.6750 volts | 0.6750 volts | 0.6750 volts | |||||
| VR | 100 volts | 100 volts | ||||||
| IR | 0.1900 mA | 0.1900 mA | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) |