STMicroelectronics, Inc. Diode Arrays FERD20L60CG-TR

Description
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-17689-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17689-1-ND
Diode Arrays 497-17689-1-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-17689-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17689-6-ND
Diode Arrays 497-17689-6-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-17689-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17689-2-ND
Diode Arrays 497-17689-2-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: FERD (Field Effect Rectifier Diode) Speed: No Recovery Time > 500mA (Io) Current - Reverse Leakage @ Vr: 970 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Surface Mount

Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Diode Configuration: 1 Pair Common Cathode
Technology: FERD (Field Effect Rectifier Diode)
Speed: No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr: 970 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Dual 60 V 20 A Diode and Rectifier
286-FERD20L60CG-TR
Dual 60 V 20 A Diode and Rectifier 286-FERD20L60CG-TR
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20L60CG-TR can be used for catalog matching and distributor lookup.

60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20L60CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Dual, 60V, 20A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 52AC4241 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 60V, 20A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
52AC4241
Rectifier, Dual, 60V, 20A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 52AC4241
RECTIFIER, DUAL, 60V, 20A, TO-263-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:535mV; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, DUAL, 60V, 20A, TO-263-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:535mV; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD20L60CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD20L60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD20L60CG-TR
DIODE ARRAY FERD 60V 10A D2PAK

DIODE ARRAY FERD 60V 10A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FERD20L60CG-TR
Rectifiers FERD20L60CG-TR
Rectifiers Field-Effect Rectifier Diode 60V

Rectifiers Field-Effect Rectifier Diode 60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 497-17689-1-ND 286-FERD20L60CG-TR 52AC4241 FERD20L60CG-TR FERD20L60CG-TR
Product Name Diode Arrays Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays Dual 60 V 20 A Diode and Rectifier Rectifier, Dual, 60V, 20A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3
IR 0.9700 mA
Unlock Full Specs
to access all available technical data