Bridge Rectifier Single Phase Standard 1.2kV Through Hole ISOPLUS i4-PAC™
Win Source Part Number: 1368071-FBO40-12N
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Product Status: Active
Package / Case: i4-Pac™-5
Supplier Device Package: ISOPLUS i4-PAC™
Base Product Number: FBO40
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 40 A
Voltage - Forward (Vf) (Max) @ If: 1.17 V @ 20 A
Current - Reverse Leakage @ Vr: 40 µA @ 1200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1.2 kV
Bridge Rectifiers 40 Amps 1200V
Diode Rectifier Bridge Single 1.2KV 20A 5-Pin(5+Tab) ISOPLUS I4-PAC Tube
BRIDGE RECT 1P 1.2KV 40A I4-PAC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | FBO40-12N-ND | 1368071-FBO40-12N | FBO40-12N | 401-FBO40-12N | FBO40-12N |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Diode Rectifier Bridge Single 1.2KV 20A 5-Pin(5+Tab) ISOPLUS I4-PAC Tube | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | i4-Pac™-5 | ISOPLUS i4-PAC-5 | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Single Phase | Single Phase | |||
| VF | 1.17 volts | 1.17 volts | 1.17 volts |