47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
CAP TANT 47UF 20% 16V 2917
(PRICE/TC), TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 20%, 7343-31, FULL REEL; CAPACITANCE:47¦F; VOLTAGE RATING:16V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:T495 SERIES; CAPACITANCE TOLERANCE:¦ 20%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 47UF 20% 16V 2917
TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 20%, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAPACITOR TANT, 47UF 16V 0.15 OHM 20%, 7343-31; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-9770-2-ND | 399-9770-6-ND | T495D476M016ATE150 | 16310433 | T495D476M016ATE150 | 72M6283 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf 16V 0.15 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |