Cornell Dubilier Aluminum Electrolytic Capacitors TC10102

Description
1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC10102-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC10102-ND
Aluminum Electrolytic Capacitors TC10102-ND
1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C

1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 80mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17436424 - Radwell International
Willingboro, NJ, United States
Capacitor
17436424
Capacitor 17436424
PRICE/EA (MIN PURCH= 192) - CAPACITOR ALUM ELEC 1000UF, 100V, AXIAL; CAPACITANCE:1000 F; CAPACITANCE TOLERANCE:+75, -10 ; VOLTAGE RATING:100V; ESR:0.0. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 192) - CAPACITOR ALUM ELEC 1000UF, 100V, AXIAL; CAPACITANCE:1000 F; CAPACITANCE TOLERANCE:+75, -10 ; VOLTAGE RATING:100V; ESR:0.0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number TC10102-ND 17436424
Product Name Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1.00E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details