Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D226M035C0120

Description
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2174-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2174-1-ND
Tantalum - Polymer Capacitors 718-2174-1-ND
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2174-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2174-2-ND
Tantalum - Polymer Capacitors 718-2174-2-ND
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2174-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2174-6-ND
Tantalum - Polymer Capacitors 718-2174-6-ND
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 120mOhm @ 100kHz

Buy Now Datasheet
Cap, 22Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay - 98Y1897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay
98Y1897
Cap, 22Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay 98Y1897
CAP, 22UF, 35V, TANT, POLYMER, CASE D; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.12ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, POLYMER, CASE D; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.12ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay
78AC7094
Cap, 22Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay 78AC7094
CAP, 22UF, 35V, TANT, POLYMER, CASE D; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.12ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, POLYMER, CASE D; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:D; ESR:0.12ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D226M035C0120 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55D226M035C0120
Capacitors - Tantalum - Polymer Capacitors T55D226M035C0120
CAP TANT POLY 22UF 35V 2917

CAP TANT POLY 22UF 35V 2917

Supplier's Site
Capacitor - 111560778 - Radwell International
Willingboro, NJ, United States
Capacitor
111560778
Capacitor 111560778
(PRICE/TC) CAP, 22UF, 35V, TANT, POLYMER, CASE D; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:35V; PRODUCT RANGE:VPOLYTAN T55 SERIES; MANUFACTURER SIZE CODE:D; ESR:0.12OHM; LENGTH:7.3MM; WIDTH:4.3MM; HEIGHT:2.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 22UF, 35V, TANT, POLYMER, CASE D; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:35V; PRODUCT RANGE:VPOLYTAN T55 SERIES; MANUFACTURER SIZE CODE:D; ESR:0.12OHM; LENGTH:7.3MM; WIDTH:4.3MM; HEIGHT:2.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2174-1-ND 718-2174-6-ND 98Y1897 T55D226M035C0120 111560778
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 22Uf, 35V, Tant, Polymer, Case D; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details