Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1162

Description
500µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
500µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1162-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1162-ND
Aluminum Electrolytic Capacitors TVA1162-ND
500µF 16V Aluminum Electrolytic Capacitors Axial, Can

500µF 16V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
500UF 16V Capacitor
58-TVA1162
500UF 16V Capacitor 58-TVA1162
CAP ALUM 500UF 16V AXIAL Product overview: TVA1162 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1162 can be used for catalog matching and distributor lookup.

CAP ALUM 500UF 16V AXIAL Product overview: TVA1162 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1162 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 500Uf, 16V, Axial; Capacitance Vishay - 18F966 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 500Uf, 16V, Axial; Capacitance Vishay
18F966
Aluminum Electrolytic Capacitor, 500Uf, 16V, Axial; Capacitance Vishay 18F966
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 16V, AXIAL; Capacitance:500µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 16V, AXIAL; Capacitance:500µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitor - 18390426 - Radwell International
Willingboro, NJ, United States
Capacitor
18390426
Capacitor 18390426
CAPACITOR, AXIAL, ELECTROLYTIC, 16V, 500UF, 9.5X23.8 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 16V, 500UF, 9.5X23.8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1162 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1162
Capacitors - Aluminum Electrolytic Capacitors TVA1162
CAP ALUM 500UF 16V AXIAL

CAP ALUM 500UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1162-ND 58-TVA1162 18F966 18390426 TVA1162
Product Name Aluminum Electrolytic Capacitors 500UF 16V Capacitor Aluminum Electrolytic Capacitor, 500Uf, 16V, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 500 microF 500 microF 500 microF 500 microF 500 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details