0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm @ 100kHz
CAP, 0.1µF, 35V, 20% ROHS COMPLIANT: YES
CAP TANT 0.1UF 20% 35V RADIAL
CAP, 0.1UF, 35V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 0.1UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T356A104M035AT-ND | 42AC0164 | T356A104M035AT | 134874094 | T356A104M035AT |
| Product Name | Tantalum Capacitors | Cap, 0.1Μf, 35V, 20% Rohs Compliant Kemet | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |