22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 796287-TAP226M025CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.5 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: H
Family Name: TAP
Categories: Capacitors
Dimension: 0.276" Dia (7.00mm)
Height - Seated (Maximum): 0.472" (12.00mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T356H226M025AS7301; T356H226M025AS7303; T356H226M025AS; T356H226M025ASTR;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
CAP TANT 22UF 20% 25V RADIAL
CAP TANT 22UF 20% 25V RADIAL
CAP TANT 22UF 20% 25V RADIAL
Tantalum Capacitor, Resin Dipped, TAP Series, 22 F, 20%, 25 V, Radial Leaded, 5 mm RoHS Compliant: Yes
CAPACITOR, RADIAL, TANTALUM, 22UF, 25V, 5LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8832-ND | 796287-TAP226M025CCS | TAP226M025CCS | TAP226M025CCS | TAP226M025CCS | 87K2346 | 26022798 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP226M025CCS | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Resin Dipped, Tap Series, 22 F, 20%, 25 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |