SMD Chip Tantalum 2312 10uF 25Vdc 10%
SMD Chip Tantalum 2312 10uF 25Vdc 10%
Cap Tant Solid 10uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: TAJC106K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106K025RNJ can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
CAP TANT 10UF 10% 25V 2312
TANTALUM CAPACITOR, TAJ SERIES, CASE:2312 [6032 METRIC], 10UF CAPACITANCE, +/- 10% TOLERANCE, 25V, 1.8 OHM ESR. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 25V, 1.8 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 25V, 10%, REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes
10uF 25V 1.8Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
CAP TANT 10UF 10% 25V 2312
CAP TANT 10UF 10% 25V 2312
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360264 | 59-TAJC106K025RNJ | 478-1700-2-ND | 478-1700-6-ND | TAJC106K025RNJ | 21359302 | 60R5926 | 18J9852 | TAJC106K025RNJ | TAJC106K025RNJ | TAJC106K025RNJ |
| Product Name | Tantalum Capacitors | SMD 10uF 25V 1.8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitor, 10Uf, 25V, 1.8 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | Automotive | General Purpose | General Purpose | ||||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum |