Aluminum Electrolytic Capacitors - Leaded 8uF 250volts Product overview: TVA1503 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1503 can be used for catalog matching and distributor lookup.
8µF 250V Aluminum Electrolytic Capacitors Axial, Can
ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 250V, AXIAL; Capacitance:8µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 8UF 250V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 8UF, 250V. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1503 | TVA1503-ND | 18F987 | TVA1503 | 18384839 |
| Product Name | 8uF Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 8Uf, 250V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF |