Vishay Intertechnology, Inc. 250uF 25V Capacitor TVA1208

Description
Cap Aluminum Lytic 250uF 25V (9.525 X 23.8mm) Axial 85°C Product overview: TVA1208 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 250uF 25V (9.525 X 23.8mm) Axial 85°C Product overview: TVA1208 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250uF 25V Capacitor
58-TVA1208
250uF 25V Capacitor 58-TVA1208
Cap Aluminum Lytic 250uF 25V (9.525 X 23.8mm) Axial 85°C Product overview: TVA1208 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 250uF 25V (9.525 X 23.8mm) Axial 85°C Product overview: TVA1208 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1208-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1208-ND
Aluminum Electrolytic Capacitors TVA1208-ND
250µF 25V Aluminum Electrolytic Capacitors Axial, Can

250µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor - 18393341 - Radwell International
Willingboro, NJ, United States
Capacitor
18393341
Capacitor 18393341
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 250UF, 25V, 20%, 9.52X23.8 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 250UF, 25V, 20%, 9.52X23.8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 250Uf, 25V, Axial; Capacitance Vishay - 18F969 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 250Uf, 25V, Axial; Capacitance Vishay
18F969
Aluminum Electrolytic Capacitor, 250Uf, 25V, Axial; Capacitance Vishay 18F969
ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 25V, AXIAL; Capacitance:250µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 25V, AXIAL; Capacitance:250µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1208 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1208
Capacitors - Aluminum Electrolytic Capacitors TVA1208
CAP ALUM 250UF 25V AXIAL

CAP ALUM 250UF 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1208 TVA1208-ND 18393341 18F969 TVA1208
Product Name 250uF 25V Capacitor Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 250Uf, 25V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 250 microF 250 microF 250 microF 250 microF 250 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers