Vishay Precision Group Aluminum Electrolytic Capacitors TVA1303-E3

Description
5µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
5µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1303-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1303-E3-ND
Aluminum Electrolytic Capacitors TVA1303-E3-ND
5µF 50V Aluminum Electrolytic Capacitors Axial, Can

5µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
5uF 50V Capacitor
58-TVA1303-E3
5uF 50V Capacitor 58-TVA1303-E3
Cap Aluminum Lytic 5uF 50V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1303-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1303-E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 5uF 50V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1303-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1303-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 5Uf 50V Axial; Capacitance Vishay - 65K2220 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 5Uf 50V Axial; Capacitance Vishay
65K2220
Aluminum Electrolytic Capacitor, 5Uf 50V Axial; Capacitance Vishay 65K2220
ALUMINUM ELECTROLYTIC CAPACITOR, 5UF 50V AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 5UF 50V AXIAL; Capacitance:5µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor - 18393505 - Radwell International
Willingboro, NJ, United States
Capacitor
18393505
Capacitor 18393505
CAPACITOR, AXIAL, ELECTROLYTIC, 5UF, 50V, 6.35X12.7 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 5UF, 50V, 6.35X12.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1303-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1303-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1303-E3
CAP ALUM 5UF 50V AXIAL

CAP ALUM 5UF 50V AXIAL

Supplier's Site
Capacitor;Al Electrolytic;Cap 5 uF;Vol-Rtg 50 VDC;Axial - 70079716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 5 uF;Vol-Rtg 50 VDC;Axial
70079716
Capacitor;Al Electrolytic;Cap 5 uF;Vol-Rtg 50 VDC;Axial 70079716
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1303-E3-ND 58-TVA1303-E3 65K2220 18393505 TVA1303-E3 70079716
Product Name Aluminum Electrolytic Capacitors 5uF 50V Capacitor Aluminum Electrolytic Capacitor, 5Uf 50V Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor;Al Electrolytic;Cap 5 uF;Vol-Rtg 50 VDC;Axial
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5 microF 5 microF 5 microF 5 microF 5 microF 5 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers