KEMET Electronics Corporation SMD 330uF 6.3V Capacitor T520D337M006ATE025

Description
330uF 6.3V Tantalum Capacitor, 20% Tol, 25mR ESR, 2917 SMD Product overview: T520D337M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D337M006ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 6.3V Tantalum Capacitor, 20% Tol, 25mR ESR, 2917 SMD Product overview: T520D337M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D337M006ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V Capacitor
70-T520D337M006ATE025
SMD 330uF 6.3V Capacitor 70-T520D337M006ATE025
330uF 6.3V Tantalum Capacitor, 20% Tol, 25mR ESR, 2917 SMD Product overview: T520D337M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D337M006ATE02 5 can be used for catalog matching and distributor lookup.

330uF 6.3V Tantalum Capacitor, 20% Tol, 25mR ESR, 2917 SMD Product overview: T520D337M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D337M006ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-4053-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4053-2-ND
Tantalum - Polymer Capacitors 399-4053-2-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4053-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4053-1-ND
Tantalum - Polymer Capacitors 399-4053-1-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4053-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4053-6-ND
Tantalum - Polymer Capacitors 399-4053-6-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%; Capacitance Kemet - 87H4537 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%; Capacitance Kemet
87H4537
Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%; Capacitance Kemet 87H4537
TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%, Full Reel; Capacitance Kemet - 72M6418 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%, Full Reel; Capacitance Kemet
72M6418
Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%, Full Reel; Capacitance Kemet 72M6418
TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, 20% Rohs Compliant Kemet - 42AC0294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20% Rohs Compliant Kemet
42AC0294
Cap, 330Μf, 6.3V, 20% Rohs Compliant Kemet 42AC0294
CAP, 330µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kemet - 12AC2758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kemet
12AC2758
Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kemet 12AC2758
CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520D337M006ATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520D337M006ATE025
Capacitors - Tantalum - Polymer Capacitors T520D337M006ATE025
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Capacitor - 87282211 - Radwell International
Willingboro, NJ, United States
Capacitor
87282211
Capacitor 87282211
(PRICE/TC), TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%, FULL REEL; CAPACITANCE:330 F; VOLTAGE RATING:6.3V; PRODUCT RANGE:T520 SERIES; CAPACITANCE TOLERANCE: 20%; MANUFACTURER SIZE CODE:D; ESR:0.025OHM; OPERATING TEMPERATURE MIN:-55 C ;ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%, FULL REEL; CAPACITANCE:330 F; VOLTAGE RATING:6.3V; PRODUCT RANGE:T520 SERIES; CAPACITANCE TOLERANCE: 20%; MANUFACTURER SIZE CODE:D; ESR:0.025OHM; OPERATING TEMPERATURE MIN:-55 C ;ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum - Polymer Capacitors - T520D337M006ATE025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520D337M006ATE025
Tantalum - Polymer Capacitors T520D337M006ATE025
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T520D337M006ATE025
Capacitors >> Tantalum Capacitors T520D337M006ATE025
330uF 6.3V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

330uF 6.3V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520D337M006ATE025 399-4053-2-ND 399-4053-6-ND 87H4537 72M6418 42AC0294 12AC2758 T520D337M006ATE025 87282211 T520D337M006ATE025 T520D337M006ATE025
Product Name SMD 330uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%; Capacitance Kemet Tantalum Capacitor 330Uf6.3V 0.025 Ohm 7343-31 20%, Full Reel; Capacitance Kemet Cap, 330Μf, 6.3V, 20% Rohs Compliant Kemet Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors Capacitor Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 3.30E8 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details