Vishay Precision Group Capacitor TE1212E3

Description
PRICE/EA (MIN PURCH= 404) - CAPACITOR ALUM ELEC 150UF, 25V, AXIAL; CAPACITANCE:150 F; CAPACITANCE TOLERANCE:+75, -10%; VOLTAGE RATING:25V; LIFE TIME @. FREE 2 YEAR RADWELL WARRANTY
Description
PRICE/EA (MIN PURCH= 404) - CAPACITOR ALUM ELEC 150UF, 25V, AXIAL; CAPACITANCE:150 F; CAPACITANCE TOLERANCE:+75, -10%; VOLTAGE RATING:25V; LIFE TIME @. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18392883 - Radwell International
Willingboro, NJ, United States
Capacitor
18392883
Capacitor 18392883
PRICE/EA (MIN PURCH= 404) - CAPACITOR ALUM ELEC 150UF, 25V, AXIAL; CAPACITANCE:150 F; CAPACITANCE TOLERANCE:+75, -10%; VOLTAGE RATING:25V; LIFE TIME @. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 404) - CAPACITOR ALUM ELEC 150UF, 25V, AXIAL; CAPACITANCE:150 F; CAPACITANCE TOLERANCE:+75, -10%; VOLTAGE RATING:25V; LIFE TIME @. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18392883
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details