Vishay Precision Group Aluminum Electrolytic Capacitors TVA1706

Description
12µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
12µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1706-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1706-ND
Aluminum Electrolytic Capacitors TVA1706-ND
12µF 450V Aluminum Electrolytic Capacitors Axial, Can

12µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor - 18390108 - Radwell International
Willingboro, NJ, United States
Capacitor
18390108
Capacitor 18390108
ALUMINUM ELECTROLYTIC CAPACITOR, 12UF, 450V, AXIAL; CAPACITANCE:12UF; VOLTAGE RATING:450V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 12UF, 450V, AXIAL; CAPACITANCE:12UF; VOLTAGE RATING:450V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1706 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1706
Capacitors - Aluminum Electrolytic Capacitors TVA1706
CAP ALUM 12UF 450V AXIAL

CAP ALUM 12UF 450V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 12Uf, 450V, Axial; Capacitance Vishay - 18F1536 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 12Uf, 450V, Axial; Capacitance Vishay
18F1536
Aluminum Electrolytic Capacitor, 12Uf, 450V, Axial; Capacitance Vishay 18F1536
ALUMINUM ELECTROLYTIC CAPACITOR, 12UF, 450V, AXIAL; Capacitance:12µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 12UF, 450V, AXIAL; Capacitance:12µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1706-ND 18390108 TVA1706 18F1536
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 12Uf, 450V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12 microF 12 microF 12 microF 12 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details