2000µF 16V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 2000UF 16V AXIAL Product overview: TVA1170 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1170 can be used for catalog matching and distributor lookup.
CAPACITOR, 2000 MFD, 16VDC, AXIAL
CAP ALUM 2000UF 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 16V, AXIAL; Capacitance:2000µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAPACITOR, AXIAL, ELECTROLYTIC, 2000UF, 16V, 12X44 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1170-ND | 58-TVA1170 | TVA1170 | TVA1170 | 18F2132 | 18390442 |
| Product Name | Aluminum Electrolytic Capacitors | 2000UF 16V Capacitor | SPRG Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2000Uf, 16V, Axial; Capacitance Vishay | Capacitor |
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF | 2000 microF | 2000 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can |