1500µF 50V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 1500uF 50V (22.225 X 53.975mm) Axial 85°C Product overview: TVA1318-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1318-E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 50V, AXIAL; CAPACITANCE:1500UF; VOLTAGE RATING:50V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
CAP ALUM 1500UF 50V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 50V, AXIAL; Capacitance:1500µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1318-E3-ND | 58-TVA1318-E3 | 18389777 | 70079678 | TVA1318-E3 | 65K2235 |
| Product Name | Aluminum Electrolytic Capacitors | 1500uF 50V Capacitor | Capacitor | CAPACITOR, AL ELECTROLYTIC; 1500 uF; 0 TO 50 WVDC; AXIAL LEADED; -40DEGC; 85 | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1500Uf, 50V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |