1µF Molded Tantalum Capacitors 50V Axial 8Ohm @ 100kHz
CAP TANT 1UF 20% 50V AXIAL
Capacitor,1uF,50VDC,
CAP TANT 1UF 20% 50V AXIAL
CAPACITOR,1UF,50VDC,
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T322B105M050AS-ND | T322B105M050AS | 09B211 | T322B105M050AS | 48674817 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Tantalum Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |