AVX Corporation Tantalum Capacitors TAJD107K020RNJ

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1724-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1724-2-ND
Tantalum Capacitors 478-1724-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1724-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1724-6-ND
Tantalum Capacitors 478-1724-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1724-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1724-1-ND
Tantalum Capacitors 478-1724-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V 0.5 Ohm Capacitor
59-TAJD107K020RNJ
SMD 100uF 20V 0.5 Ohm Capacitor 59-TAJD107K020RNJ
Cap Tant Solid 100uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: TAJD107K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD107K020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: TAJD107K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD107K020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 5479603P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5479603P
Tantalum Capacitors 5479603P
KYOCERA AVX TAJD107K020RNJ

KYOCERA AVX TAJD107K020RNJ

Supplier's Site
Tantalum Capacitors - 1243255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1243255
Tantalum Capacitors 1243255
KYOCERA AVX TAJD107K020RNJ

KYOCERA AVX TAJD107K020RNJ

Supplier's Site
Capacitor - 21359662 - Radwell International
Willingboro, NJ, United States
Capacitor
21359662
Capacitor 21359662
(PRICE/TC) TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917, CAPACITANCE:100¦F, VOLTAGE RATING:20V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917, CAPACITANCE:100¦F, VOLTAGE RATING:20V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 78M2596 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
78M2596
Tantalum Capacitor, 100Uf, 20V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 78M2596
TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 60R5979 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx
60R5979
Tantalum Capacitor, 100Uf, 20V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx 60R5979
TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 93K0210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
93K0210
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 93K0210
Surface Mount Tantalum Capacitor, TAJ Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD107K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD107K020RNJ
Capacitors - Tantalum Capacitors TAJD107K020RNJ
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJD107K020RNJ
Capacitors >> Tantalum Capacitors TAJD107K020RNJ
100uF 20V 500mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

100uF 20V 500mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJD107K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD107K020RNJ
Tantalum Capacitors TAJD107K020RNJ
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD107K020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD107K020RNJ
Tantalum Capacitors TAJD107K020RNJ
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1724-2-ND 478-1724-6-ND 59-TAJD107K020RNJ 5479603P 1243255 21359662 78M2596 93K0210 TAJD107K020RNJ TAJD107K020RNJ TAJD107K020RNJ TAJD107K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 20V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitor, 100Uf, 20V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details