Kyocera Corporation Tantalum Capacitors TAJD686K010SNJ

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD686K010SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD686K010SNJ-ND
Tantalum Capacitors TAJD686K010SNJ-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJD686K010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD686K010SNJ
Tantalum Capacitors TAJD686K010SNJ
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD686K010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD686K010SNJ
Capacitors - Tantalum Capacitors TAJD686K010SNJ
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 68Uf, 10V, 2917 10%; Capacitance Kyocera Avx - 54J3601 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 2917 10%; Capacitance Kyocera Avx
54J3601
Capacitor Tant, 68Uf, 10V, 2917 10%; Capacitance Kyocera Avx 54J3601
CAPACITOR TANT, 68UF, 10V, 2917 10%; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 2917 10%; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

Supplier's Site
Capacitor - 21373244 - Radwell International
Willingboro, NJ, United States
Capacitor
21373244
Capacitor 21373244
CAPACITOR, SMD, TANTALUM, 68UF, 10V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 68UF, 10V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJD686K010SNJ-ND TAJD686K010SNJ TAJD686K010SNJ 54J3601 21373244
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 2917 10%; Capacitance Kyocera Avx Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 7.34E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers