Nichicon (America) Corporation Aluminium Capacitors UCP2W151MHD

Description
Capacitor, RAD CAP 450V 150uF 20%
Request a Quote Datasheet
Description
Capacitor, RAD CAP 450V 150uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8514150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8514150
Aluminium Capacitors 8514150
Capacitor, RAD CAP 450V 150uF 20%

Capacitor, RAD CAP 450V 150uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 493-13662-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-13662-ND
Aluminum Electrolytic Capacitors 493-13662-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 88103828 - Radwell International
Willingboro, NJ, United States
Capacitor
88103828
Capacitor 88103828
CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 450V, 18X40MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 450V, 18X40MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radials / Bulk Nichicon - 29X1746 - Newark, An Avnet Company
Chicago, IL, United States
Radials / Bulk Nichicon
29X1746
Radials / Bulk Nichicon 29X1746
Radials / BULK

Radials / BULK

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UCP2W151MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UCP2W151MHD
Capacitors - Aluminum Electrolytic Capacitors UCP2W151MHD
CAP ALUM 150UF 20% 450V RADIAL

CAP ALUM 150UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8514150 493-13662-ND 88103828 29X1746 UCP2W151MHD
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Radials / Bulk Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers