Vishay Intertechnology, Inc. SMD 15uF 25V Capacitor TR3C156K025C0425

Description
Tantalum Cap 15uF 25V 10% 425mR SMD 125C Product overview: TR3C156K025C0425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C156K025C0425 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 15uF 25V 10% 425mR SMD 125C Product overview: TR3C156K025C0425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C156K025C0425 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 25V Capacitor
59-TR3C156K025C0425
SMD 15uF 25V Capacitor 59-TR3C156K025C0425
Tantalum Cap 15uF 25V 10% 425mR SMD 125C Product overview: TR3C156K025C0425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C156K025C0425 can be used for catalog matching and distributor lookup.

Tantalum Cap 15uF 25V 10% 425mR SMD 125C Product overview: TR3C156K025C0425 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C156K025C0425 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1326-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1326-1-ND
Tantalum Capacitors 718-1326-1-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1326-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1326-2-ND
Tantalum Capacitors 718-1326-2-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1326-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1326-6-ND
Tantalum Capacitors 718-1326-6-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359760-TR3C156K025C0425 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359760-TR3C156K025C0425
Capacitors - Tantalum Capacitors 1359760-TR3C156K025C0425
Win Source Part Number: 1359760-TR3C156K025C 0425 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 425mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359760-TR3C156K025C0425
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 425mOhm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - TR3C156K025C0425 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C156K025C0425
Tantalum Capacitors TR3C156K025C0425
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site Datasheet
Cap, 15Uf, 25V, Tant, Case C; Capacitance Vishay - 37AJ7756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 25V, Tant, Case C; Capacitance Vishay
37AJ7756
Cap, 15Uf, 25V, Tant, Case C; Capacitance Vishay 37AJ7756
CAP, 15UF, 25V, TANT, CASE C; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.425ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:510mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 25V, TANT, CASE C; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.425ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:510mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C156K025C0425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C156K025C0425
Capacitors - Tantalum Capacitors TR3C156K025C0425
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site
Capacitor - 67154363 - Radwell International
Willingboro, NJ, United States
Capacitor
67154363
Capacitor 67154363
(PRICE/TC) CAP, 15UF, 25V, TANT, CASE C; CAPACITANCE:15µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TANTAMOUNT TR3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; ESR:0.425OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 15UF, 25V, TANT, CASE C; CAPACITANCE:15µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TANTAMOUNT TR3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; ESR:0.425OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3C156K025C0425 718-1326-1-ND 718-1326-6-ND 1359760-TR3C156K025C0425 TR3C156K025C0425 37AJ7756 TR3C156K025C0425 67154363
Product Name SMD 15uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 15Uf, 25V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C733U063CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 73000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details