50µF 250V Aluminum Electrolytic Capacitors Axial, Can
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 250V, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 250V, AXIAL; CAPACITANCE:50UF; VOLTAGE RATING:250V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 50UF 250V AXIAL
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1512-E3-ND | 65K2262 | 18390487 | TVA1512-E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 50Uf, 250V, Axial; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |