Kyocera Corporation Tantalum Capacitors TAP106K020SCS

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1840-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1840-ND
Tantalum Capacitors 478-1840-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

Buy Now Datasheet
Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;20V;26VDC;2.9 Ohms ESR - 70195640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;20V;26VDC;2.9 Ohms ESR
70195640
Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;20V;26VDC;2.9 Ohms ESR 70195640
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitor - 16069798 - Radwell International
Willingboro, NJ, United States
Capacitor
16069798
Capacitor 16069798
CAPACITOR, RADIAL, TANTALUM, 10 UF, 20 VDC, 5.5 MM X 9 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, 10 UF, 20 VDC, 5.5 MM X 9 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4427 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4427
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4427
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106K020SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K020SCS
Tantalum Capacitors TAP106K020SCS
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106K020SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K020SCS
Capacitors - Tantalum Capacitors TAP106K020SCS
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1840-ND 70195640 16069798 54J4427 TAP106K020SCS TAP106K020SCS
Product Name Tantalum Capacitors Capacitor, Tantalum;10uF;TAP Series;Radial;Case E;+/-10%;20V;26VDC;2.9 Ohms ESR Capacitor Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details