Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors TVX1C331MAD

Description
Win Source Part Number: 1340377-TVX1C331MAD Category: Capacitors - Aluminum Electrolytic Capacitors Series: TVX Package: Bulk Size / Dimension: 0.315" Dia x 0.669" L (8.00mm x 17.00mm) Applications: General Purpose Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Product Status: Obsolete Ripple Current @ Low Frequency: 320 mA @ 120 Hz Ripple Current @ High Frequency: 480 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1340377-TVX1C331MAD Category: Capacitors - Aluminum Electrolytic Capacitors Series: TVX Package: Bulk Size / Dimension: 0.315" Dia x 0.669" L (8.00mm x 17.00mm) Applications: General Purpose Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Product Status: Obsolete Ripple Current @ Low Frequency: 320 mA @ 120 Hz Ripple Current @ High Frequency: 480 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1340377-TVX1C331MAD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340377-TVX1C331MAD
Capacitors - Aluminum Electrolytic Capacitors 1340377-TVX1C331MAD
Win Source Part Number: 1340377-TVX1C331MAD Category: Capacitors - Aluminum Electrolytic Capacitors Series: TVX Package: Bulk Size / Dimension: 0.315" Dia x 0.669" L (8.00mm x 17.00mm) Applications: General Purpose Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Product Status: Obsolete Ripple Current @ Low Frequency: 320 mA @ 120 Hz Ripple Current @ High Frequency: 480 mA @ 10 kHz

Win Source Part Number: 1340377-TVX1C331MAD
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TVX
Package: Bulk
Size / Dimension: 0.315" Dia x 0.669" L (8.00mm x 17.00mm)
Applications: General Purpose
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Product Status: Obsolete
Ripple Current @ Low Frequency: 320 mA @ 120 Hz
Ripple Current @ High Frequency: 480 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-16277-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-16277-ND
Aluminum Electrolytic Capacitors 493-16277-ND
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVX1C331MAD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVX1C331MAD
Capacitors - Aluminum Electrolytic Capacitors TVX1C331MAD
CAP ALUM 330UF 20% 16V AXIAL

CAP ALUM 330UF 20% 16V AXIAL

Supplier's Site
Capacitor - 21921881 - Radwell International
Willingboro, NJ, United States
Capacitor
21921881
Capacitor 21921881
CAPACITOR, AXIAL, ALUM ELEC, 330UF, 16V, 8X16MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUM ELEC, 330UF, 16V, 8X16MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1340377-TVX1C331MAD 493-16277-ND TVX1C331MAD 21921881
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details