Aluminum Electrolytic Capacitors - Leaded 50V 35uF Product overview: TE1306-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 35uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 35uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1306-E3 can be used for catalog matching and distributor lookup.
35µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Operating Temperature: –40°C to +105°C.
Features
CAPACITOR, AXIAL, ELECTROLYTIC, 35UF, 50V, 9X20.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 35UF 50V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TE1306-E3 | TE1306-E3-ND | 70079652 | 137791904 | TE1306-E3 |
| Product Name | 50V 35uF Capacitor | Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 35 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |