Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1208

Description
35µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
35µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1208-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1208-ND
Aluminum Electrolytic Capacitors TE1208-ND
35µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

35µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
35UF 25V Capacitor
58-TE1208
35UF 25V Capacitor 58-TE1208
CAP ALUM 35UF 25V AXIAL Product overview: TE1208 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1208 can be used for catalog matching and distributor lookup.

CAP ALUM 35UF 25V AXIAL Product overview: TE1208 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 35Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 65C5852 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 35Uf, 25V, +75, -10%, Axial; Capacitance Vishay
65C5852
Aluminum Electrolytic Capacitor 35Uf, 25V, +75, -10%, Axial; Capacitance Vishay 65C5852
ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 25V, +75, -10%, AXIAL; Capacitance:35µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 35UF, 25V, +75, -10%, AXIAL; Capacitance:35µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1208 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1208
Capacitors - Aluminum Electrolytic Capacitors TE1208
CAP ALUM 35UF 25V AXIAL

CAP ALUM 35UF 25V AXIAL

Supplier's Site
Capacitor - 18384382 - Radwell International
Willingboro, NJ, United States
Capacitor
18384382
Capacitor 18384382
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 35UF, 25V, +75, -10%, 8X18 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 35UF, 25V, +75, -10%, 8X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TE1208-ND 58-TE1208 65C5852 TE1208 18384382
Product Name Aluminum Electrolytic Capacitors 35UF 25V Capacitor Aluminum Electrolytic Capacitor 35Uf, 25V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 35 microF 35 microF 35 microF 35 microF 35 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details