50µF 150V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 50uF 150V (11.125 X 38.1mm) Axial 85°C Product overview: TVA1414-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1414-E3 can be used for catalog matching and distributor lookup.
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
CAPACITOR, AXIAL, ELECTROLYTIC, 150V, 50UF, 11X38 MM, ROHS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 50UF 150V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 150V, AXIAL; Capacitance:50µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1414-E3-ND | 58-TVA1414-E3 | 70079687 | 18393210 | TVA1414-E3 | 65K2249 |
| Product Name | Aluminum Electrolytic Capacitors | 50uF 150V Capacitor | CAPACITOR, AL ELECTROLYTIC; 50 uF; 0 TO150 WVDC; AXIAL LEADED; -20DEGC; 85 | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 50Uf, 150V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |