100µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Nichicon UCS2D101MHD Capacitor
Nichicon UCS2D101MHD Capacitor
Nichicon UCS2D101MHD Capacitor
CAPACITOR, ELECTROLYTIC, 100UF, 200V, RADIAL, 20%, 105C, 16X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 100UF, 200V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 200V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14935-ND | 7152218 | 7152218P | 43889925 | 58R7154 | UCS2D101MHD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitor | Capacitor Alum Elect, 100Uf, 200V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |