Kyocera Corporation SMD 22uF 35V 0.5 Ohm Capacitor TAJE226K035RNJ

Description
Cap Tant Solid 22uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE226K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE226K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE226K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE226K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 35V 0.5 Ohm Capacitor
59-TAJE226K035RNJ
SMD 22uF 35V 0.5 Ohm Capacitor 59-TAJE226K035RNJ
Cap Tant Solid 22uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE226K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE226K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE226K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE226K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1355429P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1355429P
Tantalum Capacitors 1355429P
SMD Tantalum Chip 2917 22uF 35Vdc 10%

SMD Tantalum Chip 2917 22uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 1747478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1747478
Tantalum Capacitors 1747478
SMD Tantalum Chip 2917 22uF 35Vdc 10%

SMD Tantalum Chip 2917 22uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-1747-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1747-1-ND
Tantalum Capacitors 478-1747-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1747-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1747-2-ND
Tantalum Capacitors 478-1747-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1747-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1747-6-ND
Tantalum Capacitors 478-1747-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
CAP TANT 22UF 10% 35V 2917 - 66-TAJE226K035RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 35V 2917
66-TAJE226K035RNJ
CAP TANT 22UF 10% 35V 2917 66-TAJE226K035RNJ
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Capacitor - 21373312 - Radwell International
Willingboro, NJ, United States
Capacitor
21373312
Capacitor 21373312
CAPACITOR, TANTALUM, SMD, 22UF, 35V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, TANTALUM, SMD, 22UF, 35V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE226K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE226K035RNJ
Capacitors - Tantalum Capacitors TAJE226K035RNJ
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx - 54J3670 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx
54J3670
Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx 54J3670
TANTALUM CAPACITOR, 22UF, 35V, 0.5 OHM, 0.1, 2717, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.5 OHM, 0.1, 2717, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx - 60R6033 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx
60R6033
Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx 60R6033
TANTALUM CAPACITOR, 22UF, 35V, 0.5 OHM, 0.1, 2717; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.5 OHM, 0.1, 2717; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJE226K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE226K035RNJ
Tantalum Capacitors TAJE226K035RNJ
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJE226K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE226K035RNJ
Tantalum Capacitors TAJE226K035RNJ
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJE226K035RNJ 1355429P 1747478 478-1747-1-ND 478-1747-6-ND 66-TAJE226K035RNJ 21373312 TAJE226K035RNJ 54J3670 60R6033 TAJE226K035RNJ TAJE226K035RNJ
Product Name SMD 22uF 35V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 22UF 10% 35V 2917 Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 35V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers