AVX Corporation Tantalum Capacitors TAP226K035SCS

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1878-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1878-ND
Tantalum Capacitors 478-1878-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP226K035SCS - 796285-TAP226K035SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP226K035SCS
796285-TAP226K035SCS
Tantalum Capacitors - TAP226K035SCS 796285-TAP226K035SCS
Manufacturer: AVX Corporation Win Source Part Number: 796285-TAP226K035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 1.3 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: K Family Name: TAP Categories: Capacitors Dimension: 0.335" Dia (8.50mm) Height - Seated (Maximum): 0.492" (12.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM226K35F1TRF; NDTM226K35F1TR; TAP226K035SRS; TAP226K035SRW; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796285-TAP226K035SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 1.3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: K
Family Name: TAP
Categories: Capacitors
Dimension: 0.335" Dia (8.50mm)
Height - Seated (Maximum): 0.492" (12.50mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM226K35F1TRF; NDTM226K35F1TR; TAP226K035SRS; TAP226K035SRW;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAP226K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K035SCS
Tantalum Capacitors TAP226K035SCS
CAP TANT 22UF 10% 35V RADIAL

CAP TANT 22UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226K035SCS
Capacitors - Tantalum Capacitors TAP226K035SCS
CAP TANT 22UF 10% 35V RADIAL

CAP TANT 22UF 10% 35V RADIAL

Supplier's Site
Capacitor - 16080244 - Radwell International
Willingboro, NJ, United States
Capacitor
16080244
Capacitor 16080244
CAPACITOR, RADIAL, TANTALUM, 22 UF, 35 VDC, 8.5 MM X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, 22 UF, 35 VDC, 8.5 MM X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor, Tantalum;22uF;TAP Series;Radial;Case K;+/-10%;35V;46VDC;1.3 Ohms ESR - 70195652 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;22uF;TAP Series;Radial;Case K;+/-10%;35V;46VDC;1.3 Ohms ESR
70195652
Capacitor, Tantalum;22uF;TAP Series;Radial;Case K;+/-10%;35V;46VDC;1.3 Ohms ESR 70195652
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Cap, 22Μf, 35V, 10% Rohs Compliant Kyocera Avx - 91Y7009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 10% Rohs Compliant Kyocera Avx
91Y7009
Cap, 22Μf, 35V, 10% Rohs Compliant Kyocera Avx 91Y7009
CAP, 22µF, 35V, 10% ROHS COMPLIANT: YES

CAP, 22µF, 35V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1878-ND 796285-TAP226K035SCS TAP226K035SCS TAP226K035SCS 16080244 70195652 91Y7009
Product Name Tantalum Capacitors Tantalum Capacitors - TAP226K035SCS Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Capacitor, Tantalum;22uF;TAP Series;Radial;Case K;+/-10%;35V;46VDC;1.3 Ohms ESR Cap, 22Μf, 35V, 10% Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-3602-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details