KEMET Electronics Corporation SMD 15uF 16V Capacitor T491C156K016AT

Description
15uF 16V Tantalum Capacitor, 10% Tol, SMD, 6032/2312 Product overview: T491C156K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C156K016AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 16V Tantalum Capacitor, 10% Tol, SMD, 6032/2312 Product overview: T491C156K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C156K016AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 16V Capacitor
59-T491C156K016AT
SMD 15uF 16V Capacitor 59-T491C156K016AT
15uF 16V Tantalum Capacitor, 10% Tol, SMD, 6032/2312 Product overview: T491C156K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C156K016AT can be used for catalog matching and distributor lookup.

15uF 16V Tantalum Capacitor, 10% Tol, SMD, 6032/2312 Product overview: T491C156K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C156K016AT can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-8340-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8340-1-ND
Tantalum Capacitors 399-8340-1-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8340-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8340-2-ND
Tantalum Capacitors 399-8340-2-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8340-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8340-6-ND
Tantalum Capacitors 399-8340-6-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitor - 16309741 - Radwell International
Willingboro, NJ, United States
Capacitor
16309741
Capacitor 16309741
CAPACITOR, SMD, TANTALUM, 15UF 16V, 10%, 6032 C CASE. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 15UF 16V, 10%, 6032 C CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - T491C156K016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C156K016AT
Tantalum Capacitors T491C156K016AT
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet - 18K7259 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet
18K7259
Tantalum Capacitor, 15Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet 18K7259
TANTALUM CAPACITOR, 15UF 16V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF 16V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 15Μf, 16V, 10%, 2312, Reel; Capacitance Kemet - 04X9088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 16V, 10%, 2312, Reel; Capacitance Kemet
04X9088
Cap, 15Μf, 16V, 10%, 2312, Reel; Capacitance Kemet 04X9088
CAP, 15µF, 16V, 10%, 2312, REEL; Capacitance:15µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 15µF, 16V, 10%, 2312, REEL; Capacitance:15µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, T491 Series, 15 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kemet - 66W2118 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 15 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kemet
66W2118
Surface Mount Tantalum Capacitor, T491 Series, 15 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kemet 66W2118
Surface Mount Tantalum Capacitor, T491 Series, 15 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 15 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C156K016AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C156K016AT
Capacitors - Tantalum Capacitors T491C156K016AT
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Radwell International Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491C156K016AT 399-8340-1-ND 399-8340-6-ND 16309741 T491C156K016AT 18K7259 04X9088 66W2118 T491C156K016AT
Product Name SMD 15uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitors Tantalum Capacitor, 15Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet Cap, 15Μf, 16V, 10%, 2312, Reel; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 15 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details